89553 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
89553
Description
"
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
89553
"
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- STEEL MATERIAL
- SMOOTH, DULL ZINC COATED FINISH
- 2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
89553 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Opening / Devices
Three
Material
Brass
View Details
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details