89406 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
89406
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
6-BLOCK DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
6-BLOCK DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
89406
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
6-BLOCK DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH, DULL ZINC COATED FINISH
- 6-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 6 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
89406 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Urea/formaldehyde/melamine blend
View Details
Hubbell Wiring Device-Kellems
Opening / Devices
Two
Material
Plastic
View Details