89180 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
89180
Description
"
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
1-DUPLEX RECEPTACLE, 1-RANGE/DRYER RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
1-DUPLEX RECEPTACLE, 1-RANGE/DRYER RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
89180
"
STEEL MATERIAL
SMOOTH, DULL ZINC COATED FINISH
1-DUPLEX RECEPTACLE, 1-RANGE/DRYER RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- STEEL MATERIAL
- SMOOTH, DULL ZINC COATED FINISH
- 1-DUPLEX RECEPTACLE, 1-RANGE/DRYER RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
89180 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Metal
View Details
Type
Toggle Switch Plate
Opening / Devices
Four
Material
Thermoset
View Details