Mulberry Metal Products, Inc. Standard Wall Plate 89003

Description
" COLD ROLLED STEEL MATERIAL SMOOTH, DULL ZINC COATED FINISH 3 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS "
Datasheet
Description
" COLD ROLLED STEEL MATERIAL SMOOTH, DULL ZINC COATED FINISH 3 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
89003
Standard Wall Plate 89003
" COLD ROLLED STEEL MATERIAL SMOOTH, DULL ZINC COATED FINISH 3 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS "

"

  • COLD ROLLED STEEL MATERIAL
  • SMOOTH, DULL ZINC COATED FINISH
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE COMMERCIAL
  • SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 89003
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Screwless Decorator Openings, Metal Subplate, Four Gang - SW264W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Polycarbonate
View Details
Stainless Wall Plate, Blank - WPD100 - L-com, Inc.
Specs
Material Stainless Steel
View Details