Mulberry Metal Products, Inc. Standard Wall Plate 89001

Description
" COLD ROLLED STEEL MATERIAL SMOOTH, DULL ZINC COATED FINISH 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS "
Datasheet
Description
" COLD ROLLED STEEL MATERIAL SMOOTH, DULL ZINC COATED FINISH 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 89001 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
89001
Standard Wall Plate 89001
" COLD ROLLED STEEL MATERIAL SMOOTH, DULL ZINC COATED FINISH 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS "

"

  • COLD ROLLED STEEL MATERIAL
  • SMOOTH, DULL ZINC COATED FINISH
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE COMMERCIAL
  • SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 89001
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Single Receptacle Wall Plate, One Gang, White - SP7W - Legrand
Specs
Type Single Receptacle
Opening / Devices One
Material Plastic
View Details