88593 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
88593
Description
"
STEEL MATERIAL
SEMI GLOSS FINISH
ALUMINUM COLOR
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SEMI GLOSS FINISH
ALUMINUM COLOR
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
88593
"
STEEL MATERIAL
SEMI GLOSS FINISH
ALUMINUM COLOR
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- STEEL MATERIAL
- SEMI GLOSS FINISH
- ALUMINUM COLOR
- 2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
88593 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Phone Jack Wall Plate
Opening / Devices
Two
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details