88407 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
88407
Description
GFI SURGE TYPE
STEEL MATERIAL
SEMI GLOSS FINISH
ALUMINUM COLOR
7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
7 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
STEEL MATERIAL
SEMI GLOSS FINISH
ALUMINUM COLOR
7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
7 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
Datasheet
Suppliers
Standard Wall Plate
88407
GFI SURGE TYPE
STEEL MATERIAL
SEMI GLOSS FINISH
ALUMINUM COLOR
7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
7 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
- GFI SURGE TYPE
- STEEL MATERIAL
- SEMI GLOSS FINISH
- ALUMINUM COLOR
- 7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 7 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
88407 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Decora/GFCI
Opening / Devices
One
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details