Mulberry Metal Products, Inc. Standard Wall Plate 88008

Description
COLD ROLLED STEEL MATERIAL SEMI GLOSS FINISH ALUMINUM COLOR 8 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SEMI GLOSS FINISH ALUMINUM COLOR 8 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
88008
Standard Wall Plate 88008
COLD ROLLED STEEL MATERIAL SEMI GLOSS FINISH ALUMINUM COLOR 8 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SEMI GLOSS FINISH
  • ALUMINUM COLOR
  • 8 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE COMMERCIAL
  • SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 88008
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Wall Jacks - 40214-I - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices One
View Details
Standard Wall Plate - 41004 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
View Details