Mulberry Metal Products, Inc.Standard Wall Plate87543
Description
"
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Mulberry Metal Products, Inc.
Done
Datasheet
Description
"
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"