87503 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
87503
Description
"
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
87503
"
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- STEEL MATERIAL
- MATTE FINISH
- BLACK COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
87503 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Urea/formaldehyde/melamine blend
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Stainless Steel
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Plastic
View Details
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details