Mulberry Metal Products, Inc.Standard Wall Plate87432
Description
"
GFI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Mulberry Metal Products, Inc.
Done
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
GFI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
BLACK COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"