Mulberry Metal Products, Inc. Standard Wall Plate 87404

Description
GFI SURGE TYPE STEEL MATERIAL MATTE FINISH BLACK COLOR 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE APPLICATION COMMERCIAL
Datasheet
Description
GFI SURGE TYPE STEEL MATERIAL MATTE FINISH BLACK COLOR 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE APPLICATION COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 87404 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
87404
Standard Wall Plate 87404
GFI SURGE TYPE STEEL MATERIAL MATTE FINISH BLACK COLOR 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE APPLICATION COMMERCIAL
  • GFI SURGE TYPE
  • STEEL MATERIAL
  • MATTE FINISH
  • BLACK COLOR
  • 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 87404
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Wall Jacks - 40549-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices One
Material ABS Plastic
View Details
Standard Wall Plate - SP265-BK - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices 5
Material Plastic
View Details