Mulberry Metal Products, Inc. Standard Wall Plate 87007

Description
COLD ROLLED STEEL MATERIAL MATTE FINISH BLACK COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL MATTE FINISH BLACK COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
87007
Standard Wall Plate 87007
COLD ROLLED STEEL MATERIAL MATTE FINISH BLACK COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE COMMERCIAL SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • MATTE FINISH
  • BLACK COLOR
  • 7 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE COMMERCIAL
  • SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 87007
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3011M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
QuickPort Wallplates - 41091-4WN - Leviton Manufacturing
Specs
Opening / Devices Four
View Details
Standard Wall Plate - 20373 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details