86883 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
86883
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
86883
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- WHITE COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- JUMBO/OVERSIZE DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
86883 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Three
Material
Plastic; Plastic
View Details
Opening / Devices
One
Material
Plastic; Thermosetting
View Details
Thomas & Betts Corporation
Type
Duplex Outlet Cover; Decorator
Material
Plastic
View Details