Mulberry Metal Products, Inc. Standard Wall Plate 86881

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 86881 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
86881
Standard Wall Plate 86881
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TELEPHONE OUTLET CONFIGURATION 1 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 1-TELEPHONE OUTLET CONFIGURATION
  • 1 GANG(S)
  • JUMBO/OVERSIZE DESIGNATED SIZE
  • WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86881
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Port DB37 Single-Gang Stainless Steel Wallplate - WP091 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices Two
Material Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details