Mulberry Metal Products, Inc. Standard Wall Plate 86814

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 4 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 9.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 4 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 9.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
86814
Standard Wall Plate 86814
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 4 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 9.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 4 GANG(S)
  • JUMBO/OVERSIZE DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 9.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86814
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 76SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - SB83 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Brass
View Details