Mulberry Metal Products, Inc.Standard Wall Plate86654
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
3-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
"
Mulberry Metal Products, Inc.
Done
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
3-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
"
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
3-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
"