Mulberry Metal Products, Inc. Standard Wall Plate 86576

Description
" STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE "
Datasheet
Description
" STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 86576 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
86576
Standard Wall Plate 86576
" STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE "

"

  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86576
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang 1 Duplex and 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3071U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - SBJ8 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Brass
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details