86553 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
86553
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
86553
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- WHITE COLOR
- 2-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
86553 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Brass
View Details