Mulberry Metal Products, Inc. Standard Wall Plate 86508

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TANDEM 8 WIRE MODULAR CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TANDEM 8 WIRE MODULAR CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 86508 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
86508
Standard Wall Plate 86508
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-TANDEM 8 WIRE MODULAR CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 1-TANDEM 8 WIRE MODULAR CONNECTOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION DATA TRANSMISSION
  • BOX MOUNTED
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86508
Product Name Standard Wall Plate
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
QuickPort Wallplates - 41080-3EP - Leviton Manufacturing
Specs
Opening / Devices Three
View Details
Standard Wall Plate - 22526 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details