Mulberry Metal Products, Inc. Standard Wall Plate 86009

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 9 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 17.25 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 9 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 17.25 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
86009
Standard Wall Plate 86009
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 9 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 17.25 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 9 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 17.25 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86009
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details