Mulberry Metal Products, Inc. Standard Wall Plate 86006

Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH WHITE SEMI GLOSS FINISH WHITE COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH WHITE SEMI GLOSS FINISH WHITE COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 86006 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
86006
Standard Wall Plate 86006
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH WHITE SEMI GLOSS FINISH WHITE COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
  • 0.03 INCH THK COLD ROLLED STEEL MATERIAL
  • SMOOTH WHITE SEMI GLOSS FINISH
  • WHITE COLOR
  • (6) TOGGLE SWITCH CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86006
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 14SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Decora#&0174; Wallplates - 80423 - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices 5
Material Thermoset
View Details
Standard Wall Plate - 20543 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details