Mulberry Metal Products, Inc. Standard Wall Plate 86005

Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH WHITE SEMI GLOSS FINISH WHITE COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH WHITE SEMI GLOSS FINISH WHITE COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 86005 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
86005
Standard Wall Plate 86005
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH WHITE SEMI GLOSS FINISH WHITE COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
  • 0.03 INCH THK COLD ROLLED STEEL MATERIAL
  • SMOOTH WHITE SEMI GLOSS FINISH
  • WHITE COLOR
  • (5) TOGGLE SWITCH CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 86005
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Wall Jacks - 41044-IDA - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices Two
View Details
Standard Wall Plate - 24836 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details