Mulberry Metal Products, Inc. Standard Wall Plate 85572

Description
" STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL "
Datasheet
Description
" STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 85572 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
85572
Standard Wall Plate 85572
" STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL "

"

  • STEEL MATERIAL
  • WRINKLED FINISH
  • WHITE COLOR
  • 1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 85572
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP262-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details