Mulberry Metal Products, Inc. Standard Wall Plate 85422

Description
" GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL BOX MOUNTED "
Datasheet
Description
" GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL BOX MOUNTED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 85422 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
85422
Standard Wall Plate 85422
" GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL BOX MOUNTED "

"

  • GFI SURGE TYPE
  • STEEL MATERIAL
  • WRINKLED FINISH
  • WHITE COLOR
  • 1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL
  • BOX MOUNTED

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 85422
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP1262 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate; Decorator
Material Plastic
View Details