Mulberry Metal Products, Inc. Standard Wall Plate 85404

Description
GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH WHITE COLOR 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet
Description
GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH WHITE COLOR 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 85404 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
85404
Standard Wall Plate 85404
GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH WHITE COLOR 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
  • GFI SURGE TYPE
  • STEEL MATERIAL
  • WRINKLED FINISH
  • WHITE COLOR
  • 4-BLOCK DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 85404
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3042M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details
Standard Wall Plate - SH26 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Rocker / GFCI Switch Plate; Decorator
Material Steel
View Details