85101 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
85101
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
85101
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
WHITE COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
"
- COLD ROLLED STEEL MATERIAL
- WRINKLED, PAINTED FINISH
- WHITE COLOR
- (1) DUPLEX RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
85101 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Opening / Devices
One
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details