Mulberry Metal Products, Inc. Standard Wall Plate 85012X

Description
STEEL MATERIAL WRINKLED FINISH WHITE COLOR (2) HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet
Description
STEEL MATERIAL WRINKLED FINISH WHITE COLOR (2) HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 85012X - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
85012X
Standard Wall Plate 85012X
STEEL MATERIAL WRINKLED FINISH WHITE COLOR (2) HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
  • STEEL MATERIAL
  • WRINKLED FINISH
  • WHITE COLOR
  • (2) HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 85012X
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decora#&0174; Wallplates - 5977-CL - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices One
Material Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details