84881 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84881
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Datasheet
Suppliers
Standard Wall Plate
84881
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- 1-TELEPHONE OUTLET CONFIGURATION
- 1 GANG(S)
- JUMBO/OVERSIZE DESIGNATED SIZE
- WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84881 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Phone Jack Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Stainless Steel
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details