Mulberry Metal Products, Inc. Standard Wall Plate 84813

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH IVORY COLOR 3 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH IVORY COLOR 3 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
84813
Standard Wall Plate 84813
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH IVORY COLOR 3 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL 883C SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • IVORY COLOR
  • 3 GANG(S)
  • JUMBO/OVERSIZE DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 84813
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Decora#&0174; Wallplates - 80321-SI - Leviton Manufacturing
Specs
Type Decora
Opening / Devices 5
Material Polycarbonate
View Details
Standard Wall Plate - 23225 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details