84503 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84503
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
84503
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84503 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details