84407 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84407
Description
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
7 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
7 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
84407
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
7 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- 7-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 7 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84407 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Decora
Opening / Devices
6
Material
Polycarbonate
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Toggle Switch Plate
Material
Steel
View Details