84229 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84229
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
84229
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- 1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84229 |
|
Product Name
|
Standard Wall Plate |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Thermosetting
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Stainless Steel
View Details