84122 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84122
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
2-BLANK CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
WITH 2 MOUNTING STRAP
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
2-BLANK CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
WITH 2 MOUNTING STRAP
Datasheet
Suppliers
Standard Wall Plate
84122
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
2-BLANK CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
WITH 2 MOUNTING STRAP
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- 2-BLANK CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
- WITH 2 MOUNTING STRAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84122 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Brass
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details