84102 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
84102
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
2-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
2-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
84102
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
IVORY COLOR
2-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- IVORY COLOR
- 2-DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
84102 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Blank Wall Plate
Material
Plastic; Thermosetting
View Details
Type
Decora/GFCI
Opening / Devices
Four
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details