Mulberry Metal Products, Inc. Standard Wall Plate 84005

Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH IVORY SEMI GLOSS FINISH IVORY COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION RESIDENTIAL SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH IVORY SEMI GLOSS FINISH IVORY COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION RESIDENTIAL SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 84005 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
84005
Standard Wall Plate 84005
0.03 INCH THK COLD ROLLED STEEL MATERIAL SMOOTH IVORY SEMI GLOSS FINISH IVORY COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION RESIDENTIAL SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT SUPPLIED WITH MATCHING SCREWS
  • 0.03 INCH THK COLD ROLLED STEEL MATERIAL
  • SMOOTH IVORY SEMI GLOSS FINISH
  • IVORY COLOR
  • (5) TOGGLE SWITCH CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION RESIDENTIAL
  • SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 84005
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - SL262-CC5 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Stainless Steel
View Details