Mulberry Metal Products, Inc. Standard Wall Plate 83010

Description
COLD ROLLED STEEL MATERIAL MIRROR POLISHED FINISH CHROME COLOR 10 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 19.062 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL MIRROR POLISHED FINISH CHROME COLOR 10 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 19.062 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
83010
Standard Wall Plate 83010
COLD ROLLED STEEL MATERIAL MIRROR POLISHED FINISH CHROME COLOR 10 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 19.062 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • MIRROR POLISHED FINISH
  • CHROME COLOR
  • 10 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 19.062 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 83010
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Combination Two Gang Wall Plate - SP112W - Legrand
Specs
Type Toggle Switch Plate; Single Telephone
Opening / Devices Two
Material Plastic
View Details
Stainless Steel Wall Plate, Two RCA Female/Female Couplers - WPRCA-2 - L-com, Inc.
Specs
Opening / Devices Two
Material Stainless Steel
View Details