82522 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
82522
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-BLANK, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-BLANK, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
82522
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-BLANK, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
BOX MOUNTED
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- BROWN COLOR
- 1-BLANK, 1-TOGGLE SWITCH CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
82522 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Blank Wall Plate; Toggle Switch Plate
Material
Stainless Steel
View Details
Type
Decora/GFCI
Opening / Devices
One
Material
Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details