82454 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
82454
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
82454
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- BROWN COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
82454 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Stainless Steel
View Details
Type
Decora/GFCI
Opening / Devices
Four
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details