Mulberry Metal Products, Inc. Standard Wall Plate 82409

Description
GFI SURGE TYPE STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 9-BLOCK DUPLEX RECEPTACLE CONFIGURATION 9 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet
Description
GFI SURGE TYPE STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 9-BLOCK DUPLEX RECEPTACLE CONFIGURATION 9 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 82409 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
82409
Standard Wall Plate 82409
GFI SURGE TYPE STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 9-BLOCK DUPLEX RECEPTACLE CONFIGURATION 9 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
  • GFI SURGE TYPE
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • BROWN COLOR
  • 9-BLOCK DUPLEX RECEPTACLE CONFIGURATION
  • 9 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 82409
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - NP2BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details