82390 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
82390
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
82390
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- BROWN COLOR
- 1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
82390 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Metal
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details