82229 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
82229
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
82229
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- BROWN COLOR
- 1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
82229 |
|
Product Name
|
Standard Wall Plate |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermosetting
View Details
Thomas & Betts Corporation
Type
Toggle Switch Plate; Decorator
Material
Plastic
View Details