Mulberry Metal Products, Inc. Standard Wall Plate 82221

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 1-3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 1-3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 82221 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
82221
Standard Wall Plate 82221
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 1-3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION RESIDENTIAL
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • BROWN COLOR
  • 1-3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 82221
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details