82106 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
82106
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
6-DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
6-DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
82106
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
BROWN COLOR
6-DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- BROWN COLOR
- 6-DUPLEX RECEPTACLE CONFIGURATION
- 6 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
82106 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data