Mulberry Metal Products, Inc. Standard Wall Plate 82006

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
82006
Standard Wall Plate 82006
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • BROWN COLOR
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE RESIDENTIAL
  • SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 82006
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Switch Wallplates - 80701-T - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Thermoplastic Nylon
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details