Mulberry Metal Products, Inc. Standard Wall Plate 82004

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 4 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 4 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
82004
Standard Wall Plate 82004
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH BROWN COLOR 4 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • BROWN COLOR
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE RESIDENTIAL
  • SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 82004
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
QuickPort Wallplates - 42080-3ES - Leviton Manufacturing
Specs
Opening / Devices Three
View Details
Standard Wall Plate - 42032 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details