81842 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
81842
Description
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
81842
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
JUMBO/OVERSIZE DESIGNATED SIZE
"
"
- STEEL MATERIAL
- SPRAYED MATTE FINISH
- BRASS COLOR
- 1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
- 2 GANG(S)
- JUMBO/OVERSIZE DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
81842 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Stainless Steel
View Details
Type
Rocker / GFCI Switch Plate; Toggle Switch Plate
Opening / Devices
Three
Material
Plastic
View Details