81408 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
81408
Description
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
8-BLOCK DUPLEX RECEPTACLE CONFIGURATION
8 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
8-BLOCK DUPLEX RECEPTACLE CONFIGURATION
8 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
81408
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
8-BLOCK DUPLEX RECEPTACLE CONFIGURATION
8 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- GFI SURGE TYPE
- STEEL MATERIAL
- SPRAYED MATTE FINISH
- BRASS COLOR
- 8-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 8 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
81408 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Metal
View Details
Type
Toggle Switch Plate
Opening / Devices
Two
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Toggle Switch Plate
Material
Steel
View Details