79701 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
79701
Description
"
PAINTED STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MAXI, PRINCESS DESIGNATED SIZE
APPROVAL UL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
PAINTED STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MAXI, PRINCESS DESIGNATED SIZE
APPROVAL UL
"
Datasheet
Suppliers
Standard Wall Plate
79701
"
PAINTED STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MAXI, PRINCESS DESIGNATED SIZE
APPROVAL UL
"
"
- PAINTED STEEL MATERIAL
- WRINKLED FINISH
- IVORY COLOR
- (1) DUPLEX RECEPTACLE CONFIGURATION
- 1 GANG(S)
- MAXI, PRINCESS DESIGNATED SIZE
- APPROVAL UL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
79701 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Metal
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details