79403 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
79403
Description
"
GFI SURGE TYPE
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(3) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(3) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
Datasheet
Suppliers
Standard Wall Plate
79403
"
GFI SURGE TYPE
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(3) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
"
- GFI SURGE TYPE
- COLD ROLLED STEEL MATERIAL
- WRINKLED, PAINTED FINISH
- IVORY COLOR
- (3) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION RESIDENTIAL AND COMMERCIAL
- APPROVAL UL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
79403 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Metal
View Details
Type
Phone Jack Wall Plate
Opening / Devices
One
View Details